Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2108A
DC2108A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3897 DEMO BOARD - VIN =16V TO
Manufacturer:
Analog Devices
Datasheet:
DC2108A Datasheet
History Price: $160.49
In Stock: 8240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2108A vs DC2965A
Part No
DC2108A
DC2965A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
48V
1.2V ~ 5V
Current - Output
12A
300mA
Voltage - Input
16V ~ 55V
2.5V ~ 15V
Regulator Topology
Boost
Buck
Frequency - Switching
160kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3897
LTC3336
Power - Output
-
-