☰
DC2110A
DC2110A
Active
Description:  DEMO BOARD FOR LT8631EFE
Manufacturer:  Analog Devices
Datasheet:   DC2110A Datasheet
History Price: $80.84
In Stock: 1360
DC2110A vs DC2012A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
1A
3.5A
Voltage - Input
6.5V ~ 100V
5.5V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8631
LT8610AB
Power - Output
-
-