☰
DC2111A-B
DC2111A-B
Active
Description:  LTC3774EUHE DEMO BOARD - 10V - 1
Manufacturer:  Analog Devices
Datasheet:   DC2111A-B Datasheet
History Price: $160.49
In Stock: 37600
DC2111A-B vs DC2012A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
5V
Current - Output
120A
3.5A
Voltage - Input
10V ~ 14V
5.5V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3774
LT8610AB
Power - Output
-
-