☰
DC2111A-B
DC2111A-B
Active
Description:  LTC3774EUHE DEMO BOARD - 10V - 1
Manufacturer:  Analog Devices
Datasheet:   DC2111A-B Datasheet
History Price: $160.49
In Stock: 37600
DC2111A-B vs DC2018A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V
48V, -12V
Current - Output
120A
400mA, 280mA
Voltage - Input
10V ~ 14V
10V ~ 36V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
400kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3774
LT8330
Power - Output
-
-