☰
DC2113A
DC2113A
Active
Description:  DEMO BOARD FOR LTC3649
Manufacturer:  Analog Devices
Datasheet:   DC2113A Datasheet
History Price: $178.32
In Stock: 23840
DC2113A vs DC2918A
Part No
Series
-
Silent Switcher?2
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
5V
Current - Output
4A
5A
Voltage - Input
4V ~ 60V
5.8V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3649
LT8636
Power - Output
-
-