Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2114A
DC2114A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8603 DEMO BOARD 42V, QUAD OUTP
Manufacturer:
Analog Devices
Datasheet:
DC2114A Datasheet
History Price: $101.05
In Stock: 16960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2114A vs DC2154A
Part No
DC2114A
DC2154A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up or Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 3.3V, 5V, 8V
24V
Current - Output
2.5A, 1.8A, 1.5A, 1.5A
3A
Voltage - Input
3V ~ 42V
7V ~ 58V
Regulator Topology
Boost, Buck
Buck-Boost
Frequency - Switching
-
525kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8603
LTM8056
Power - Output
-
-