☰
DC2114A
DC2114A
Active
Description:  LT8603 DEMO BOARD 42V, QUAD OUTP
Manufacturer:  Analog Devices
Datasheet:   DC2114A Datasheet
History Price: $101.05
In Stock: 16960
DC2114A vs DC2173A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 3.3V, 5V, 8V
48V
Current - Output
2.5A, 1.8A, 1.5A, 1.5A
6A
Voltage - Input
3V ~ 42V
6V ~ 60V
Regulator Topology
Boost, Buck
Boost
Frequency - Switching
-
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8603
LTC3769
Power - Output
-
-