☰
DC2117A
DC2117A
Active
Description:  DEMO BOARD FOR LTC3895EFE
Manufacturer:  Analog Devices
Datasheet:   DC2117A Datasheet
History Price: $213.98
In Stock: 10080
DC2117A vs DC2861A
Part No
Series
-
?Module?
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
1V
Current - Output
5A
10A
Voltage - Input
14V ~ 130V
2.25V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
150kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3895
LTM4658
Power - Output
-
-