☰
DC2121A
DC2121A
Active
Description:  BOARD DEMO FOR LTM4634
Manufacturer:  Analog Devices
Datasheet:   DC2121A Datasheet
History Price: $77.26
In Stock: 39440
DC2121A vs DC2879A
Part No
Series
?Module?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 3.3V, 12V
12V
Current - Output
5A, 5A, 4A
25A
Voltage - Input
4.75V ~ 28V
36V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
430kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4634
LTM4660
Power - Output
-
300 W