Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2122A
DC2122A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3859ALEUHF DEMO BOARD - 4.5V
Manufacturer:
Analog Devices
Datasheet:
DC2122A Datasheet
History Price: $190.21
In Stock: 31180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2122A vs DC2018A
Part No
DC2122A
DC2018A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
5V, 8.5V, 10V
48V, -12V
Current - Output
-
400mA, 280mA
Voltage - Input
4.5V ~ 36V
10V ~ 36V
Regulator Topology
Boost, Buck
Boost, Inverting
Frequency - Switching
350kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3859AL
LT8330
Power - Output
-
-