☰
DC2129A
DC2129A
Active
Description:  DEMO BOARD FOR LTC3119
Manufacturer:  Analog Devices
Datasheet:   DC2129A Datasheet
History Price: $178.32
In Stock: 20240
DC2129A vs DC2011A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
5A
6A
Voltage - Input
2.5V ~ 18V
5.8V ~ 42V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
-
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3119
LT8613
Power - Output
-
-