☰
DC2131A
DC2131A
Active
Description:  LTC3623 DEMO BOARD 15V, 5A MONOL
Manufacturer:  Analog Devices
Datasheet:   DC2131A Datasheet
History Price: $89.16
In Stock: 31880
DC2131A vs DC2016A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V ~ 5V
12V
Current - Output
5A
3A
Voltage - Input
4V ~ 15V
6V ~ 35V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
1MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3623
LTM8054
Power - Output
-
-