Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2131A
DC2131A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3623 DEMO BOARD 15V, 5A MONOL
Manufacturer:
Analog Devices
Datasheet:
DC2131A Datasheet
History Price: $89.16
In Stock: 5040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2131A vs DC2840A
Part No
DC2131A
DC2840A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V ~ 5V
-250V
Current - Output
5A
10mA
Voltage - Input
4V ~ 15V
9V ~ 30V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
1MHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3623
LT8365
Power - Output
-
-