☰
DC2137A
DC2137A
Active
Description:  EVAL BOARD FOR LT8619
Manufacturer:  Analog Devices
Datasheet:   DC2137A Datasheet
History Price: $80.84
In Stock: 41280
DC2137A vs DC2132A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
0V ~ 24V
Current - Output
1.2A
3A
Voltage - Input
6V ~ 48V
10V ~ 40V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8619
LT3081, LT3092, LT8612
Power - Output
-
-