☰
DC2137A
DC2137A
Active
Description:  EVAL BOARD FOR LT8619
Manufacturer:  Analog Devices
Datasheet:   DC2137A Datasheet
History Price: $80.84
In Stock: 41280
DC2137A vs DC2157A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
1V, 1.5V
Current - Output
1.2A
18A, 18A
Voltage - Input
6V ~ 48V
4.5V ~ 15V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8619
LTM4630-1
Power - Output
-
-