☰
DC2138B
DC2138B
Active
Description:  LT8301ES5 ISOLATED DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2138B Datasheet
History Price: $118.88
In Stock: 34400
DC2138B vs DC2003A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Isolated
2, Non-Isolated
Voltage - Output
5V
3.3V, 5V
Current - Output
1A
1A, 1A
Voltage - Input
10V ~ 32V
2.7V ~ 17V
Regulator Topology
Flyback
Buck
Frequency - Switching
190kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8301
LTC3622
Power - Output
-
-