☰
DC2138B
DC2138B
Active
Description:  LT8301ES5 ISOLATED DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2138B Datasheet
History Price: $118.88
In Stock: 16800
DC2138B vs DC2016A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
12V
Current - Output
1A
3A
Voltage - Input
10V ~ 32V
6V ~ 35V
Regulator Topology
Flyback
Buck-Boost
Frequency - Switching
190kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8301
LTM8054
Power - Output
-
-