☰
DC2138B
DC2138B
Active
Description:  LT8301ES5 ISOLATED DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2138B Datasheet
History Price: $118.88
In Stock: 16800
DC2138B vs DC2018A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up
Outputs and Type
1, Isolated
2, Non-Isolated
Voltage - Output
5V
48V, -12V
Current - Output
1A
400mA, 280mA
Voltage - Input
10V ~ 32V
10V ~ 36V
Regulator Topology
Flyback
Boost, Inverting
Frequency - Switching
190kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8301
LT8330
Power - Output
-
-