☰
DC2139A
DC2139A
Active
Description:  LT8610A DEMO BOARD - 5.5V TO 42V
Manufacturer:  Analog Devices
Datasheet:   DC2139A Datasheet
History Price: $101.05
In Stock: 28440
DC2139A vs DC2117A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
12V
Current - Output
3.5A
5A
Voltage - Input
5.5V ~ 42V
14V ~ 130V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8610A
LTC3895
Power - Output
-
-