Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2139A
DC2139A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8610A DEMO BOARD - 5.5V TO 42V
Manufacturer:
Analog Devices
Datasheet:
DC2139A Datasheet
History Price: $101.05
In Stock: 2980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2139A vs DC2132A
Part No
DC2139A
DC2132A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
0V ~ 24V
Current - Output
3.5A
3A
Voltage - Input
5.5V ~ 42V
10V ~ 40V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8610A
LT3081, LT3092, LT8612
Power - Output
-
-