☰
DC2141A
DC2141A
Active
Description:  DEMO BOARD FOR LTM4647
Manufacturer:  Analog Devices
Datasheet:   DC2141A Datasheet
History Price: $77.26
In Stock: 20640
DC2141A vs DC2016A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
12V
Current - Output
30A
3A
Voltage - Input
6V ~ 15V
6V ~ 35V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
600kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4647
LTM8054
Power - Output
-
-