☰
DC2147A
DC2147A
Active
Description:  EVAL BOARD FOR LTM4631
Manufacturer:  Analog Devices
Datasheet:   DC2147A Datasheet
History Price: $77.26
In Stock: 36240
DC2147A vs DC2937A
Part No
Series
?Module?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.2V
48V
Current - Output
10A, 10A
4A
Voltage - Input
4.5V ~ 15V
10V ~ 40V
Regulator Topology
Buck
Boost
Frequency - Switching
650kHz
362kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4631
LT8357
Power - Output
-
-