☰
DC2147A
DC2147A
Active
Description:  EVAL BOARD FOR LTM4631
Manufacturer:  Analog Devices
Datasheet:   DC2147A Datasheet
History Price: $77.26
In Stock: 36240
DC2147A vs DC297A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Positive and Negative
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
1V, 1.2V
?00V
Current - Output
10A, 10A
200mA
Voltage - Input
4.5V ~ 15V
5V
Regulator Topology
Buck
-
Frequency - Switching
650kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4631
LT1270
Power - Output
-
-