☰
DC2148A
DC2148A
Active
Description:  LT8709EFE DEMO BOARD - -38V ? VI
Manufacturer:  Analog Devices
Datasheet:   DC2148A Datasheet
History Price: $166.42
In Stock: 29360
DC2148A vs DC2844A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-12V
1V, 1.8V
Current - Output
5A
30A, 30A
Voltage - Input
-4.5V ~ -38V
4.5V ~ 16V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
400kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8709
LTM4680
Power - Output
-
-