☰
DC2152A
DC2152A
Active
Description:  DEMO BOARD FOR LTM4630A
Manufacturer:  Analog Devices
Datasheet:   DC2152A Datasheet
History Price: $77.26
In Stock: 22480
DC2152A vs DC2049A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Isolated Power Supply
Outputs and Type
2, Non-Isolated
2, Isolated
Voltage - Output
3.3V, 5V
?2V
Current - Output
18A, 18A
200mA, 200mA
Voltage - Input
6V ~ 15V
10V ~ 15.5V
Regulator Topology
Buck
-
Frequency - Switching
600kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4630A
LT3999
Power - Output
-
-