Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2152A
DC2152A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO BOARD FOR LTM4630A
Manufacturer:
Analog Devices
Datasheet:
DC2152A Datasheet
History Price: $77.26
In Stock: 22480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2152A vs DC2860A
Part No
DC2152A
DC2860A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
?Module?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
4, Isolated
Voltage - Output
3.3V, 5V
0.8V ~ 8V
Current - Output
18A, 18A
1.2A, 1.5A
Voltage - Input
6V ~ 15V
3V ~ 40V
Regulator Topology
Buck
Boost
Frequency - Switching
600kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4630A
LTM8051
Power - Output
-
-