☰
DC2154A
DC2154A
Active
Description:  EVAL BOARD FOR LTM8056
Manufacturer:  Analog Devices
Datasheet:   DC2154A Datasheet
History Price: $77.26
In Stock: 15600
DC2154A vs DC2049A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC Isolated Power Supply
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
24V
?2V
Current - Output
3A
200mA, 200mA
Voltage - Input
7V ~ 58V
10V ~ 15.5V
Regulator Topology
Buck-Boost
-
Frequency - Switching
525kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8056
LT3999
Power - Output
-
-