☰
DC2154A
DC2154A
Active
Description:  EVAL BOARD FOR LTM8056
Manufacturer:  Analog Devices
Datasheet:   DC2154A Datasheet
History Price: $77.26
In Stock: 15600
DC2154A vs DC2895A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
24V
12V
Current - Output
3A
1A
Voltage - Input
7V ~ 58V
12V ~ 100V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
525kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8056
LT7101
Power - Output
-
-