☰
DC2155A-A
DC2155A-A
Active
Description:  EVAL BOARD FOR LTC3886
Manufacturer:  Analog Devices
Datasheet:   DC2155A-A Datasheet
History Price: $297.19
In Stock: 8720
DC2155A-A vs DC2014A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Isolated
Voltage - Output
5V, 12V
5V
Current - Output
12A, 12A
2.2A
Voltage - Input
18V ~ 54V
10V ~ 30V
Regulator Topology
Buck
Flyback
Frequency - Switching
150kHz
345kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3886
LT8302
Power - Output
-
-