☰
DC2155A-B
DC2155A-B
Active
Description:  EVAL BOARD FOR LTC3870 LTC3880
Manufacturer:  Analog Devices
Datasheet:   DC2155A-B Datasheet
History Price: $297.19
In Stock: 1840
DC2155A-B vs DC2010A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
48A
6A
Voltage - Input
18V ~ 54V
5.8V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
150kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3870, LTC3880
LT8612
Power - Output
-
-