☰
DC2155A-B
DC2155A-B
Active
Description:  EVAL BOARD FOR LTC3870 LTC3880
Manufacturer:  Analog Devices
Datasheet:   DC2155A-B Datasheet
History Price: $297.19
In Stock: 1840
DC2155A-B vs DC2154A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
24V
Current - Output
48A
3A
Voltage - Input
18V ~ 54V
7V ~ 58V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
150kHz
525kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3870, LTC3880
LTM8056
Power - Output
-
-