☰
DC2157A
DC2157A
Active
Description:  EVAL BOARD FOR LTM4630-1
Manufacturer:  Analog Devices
Datasheet:   DC2157A Datasheet
History Price: $77.26
In Stock: 44960
DC2157A vs DC2879A
Part No
Series
?Module?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.5V
12V
Current - Output
18A, 18A
25A
Voltage - Input
4.5V ~ 15V
36V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
430kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4630-1
LTM4660
Power - Output
-
300 W