☰
DC2164A-C
DC2164A-C
Active
Description:  EVAL BOARD FOR LTM4630-1
Manufacturer:  Analog Devices
Datasheet:   DC2164A-C Datasheet
History Price: $245.19
In Stock: 24320
DC2164A-C vs DC2016A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
12V
Current - Output
140A
3A
Voltage - Input
4.5V ~ 15V
6V ~ 35V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
400kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4630-1
LTM8054
Power - Output
-
-