☰
DC2165A
DC2165A
Active
Description:  DEMO BOARD FOR LTC3884EUK
Manufacturer:  Analog Devices
Datasheet:   DC2165A Datasheet
History Price: $237.75
In Stock: 17440
DC2165A vs DC2017A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1V
12V
Current - Output
30A, 30A
6A
Voltage - Input
4.5V ~ 14V
5V ~ 36V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
425kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3884
LTM8055
Power - Output
-
-