☰
DC2165A
DC2165A
Active
Description:  DEMO BOARD FOR LTC3884EUK
Manufacturer:  Analog Devices
Datasheet:   DC2165A Datasheet
History Price: $237.75
In Stock: 43820
DC2165A vs DC2113A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1V
3.3V or 5V
Current - Output
30A, 30A
4A
Voltage - Input
4.5V ~ 14V
4V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
425kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3884
LTC3649
Power - Output
-
-