Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC2168A
DC2168A
Active
Op Amp Evaluation Boards
Description:
LTC6433-15 DEMO BOARD - 100KHZ T
Manufacturer:
Analog Devices
Datasheet:
DC2168A Datasheet
History Price: $178.32
In Stock: 44720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2168A vs DC2398A
Part No
DC2168A
DC2398A
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Instrumentation
Output Type
Single-Ended
Differential
Slew Rate
-
12V/?s
Voltage - Supply, Single/Dual
2 GHz
7.5 MHz
Board Type
-
47 mA
Supplied Contents
95 mA
4.4 mA
Utilized IC / Part
4.75V ~ 5.25V
?.5V ~ 18V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6433-15
LTC6373