☰
DC2168A
DC2168A
Active
Description:  LTC6433-15 DEMO BOARD - 100KHZ T
Manufacturer:  Analog Devices
Datasheet:   DC2168A Datasheet
History Price: $178.32
In Stock: 44720
DC2168A vs DC2443A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Difference
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Slew Rate
-
2.4V/?s
Voltage - Supply, Single/Dual
2 GHz
300 kHz
Board Type
-
25 mA
Supplied Contents
95 mA
350 ?A
Utilized IC / Part
4.75V ~ 5.25V
3.3V ~ 50V, ?.65V ~ 25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6433-15
LT6375