Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Differential
Output Type
Single-Ended
Differential, Rail-to-Rail
Voltage - Supply, Single/Dual
2 GHz
35 MHz
Supplied Contents
95 mA
1.9 mA
Utilized IC / Part
4.75V ~ 5.25V
2.8V ~ 11V, ?.4V ~ 5.5V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6433-15
LTC6363