☰
DC2171A-A
DC2171A-A
Active
Description:  DEMO BOARD LTM4623 REG UMOD
Manufacturer:  Analog Devices
Datasheet:   DC2171A-A Datasheet
History Price: $77.26
In Stock: 46800
DC2171A-A vs DC2012A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V or 5V
5V
Current - Output
3A
3.5A
Voltage - Input
4V ~ 20V
5.5V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4623
LT8610AB
Power - Output
-
-