☰
DC2172A
DC2172A
Active
Description:  DEMO BOARD FOR LTC7138
Manufacturer:  Analog Devices
Datasheet:   DC2172A Datasheet
History Price: $152.16
In Stock: 33040
DC2172A vs DC2844A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.8V, 3.3V or 5V
1V, 1.8V
Current - Output
400mA
30A, 30A
Voltage - Input
4V ~ 140V
4.5V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7138
LTM4680
Power - Output
-
-