Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2173A
DC2173A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3769IUFD DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC2173A Datasheet
History Price: $160.49
In Stock: 26160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2173A vs DC2844A
Part No
DC2173A
DC2844A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
48V
1V, 1.8V
Current - Output
6A
30A, 30A
Voltage - Input
6V ~ 60V
4.5V ~ 16V
Regulator Topology
Boost
Buck
Frequency - Switching
150kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3769
LTM4680
Power - Output
-
-