☰
DC2173A
DC2173A
Active
Description:  LTC3769IUFD DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2173A Datasheet
History Price: $160.49
In Stock: 26160
DC2173A vs DC2851A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
48V
1.2V, 1.8V, 3.3V, 5V
Current - Output
6A
5A
Voltage - Input
6V ~ 60V
2.9V ~ 18V
Regulator Topology
Boost
Buck
Frequency - Switching
150kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3769
LT7200S
Power - Output
-
-