☰
DC2173A
DC2173A
Active
Description:  LTC3769IUFD DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2173A Datasheet
History Price: $160.49
In Stock: 26160
DC2173A vs DC2891A
Part No
Series
-
?Module?
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
48V
0.8V, 1V, 1.2V, 1.5V
Current - Output
6A
10A, 10A, 10A, 10A
Voltage - Input
6V ~ 60V
2.25V ~ 5.5V
Regulator Topology
Boost
Buck
Frequency - Switching
150kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3769
LTM4670
Power - Output
-
-