☰
DC2173A
DC2173A
Active
Description:  LTC3769IUFD DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2173A Datasheet
History Price: $160.49
In Stock: 26160
DC2173A vs DC2897A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
48V
3.3V, 5V, 8.5V
Current - Output
6A
12A, 12A, 10A
Voltage - Input
6V ~ 60V
10V ~ 36V
Regulator Topology
Boost
Buck
Frequency - Switching
150kHz
380kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3769
LTC7819
Power - Output
-
-