☰
DC2174A-A
DC2174A-A
Active
Description:  LTC3882EUJ DEMO BOARD 7V = VIN =
Manufacturer:  Analog Devices
Datasheet:   DC2174A-A Datasheet
History Price: $202.63
In Stock: 19280
DC2174A-A vs DC2005A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V, 1V
5V
Current - Output
35A, 35A
2A
Voltage - Input
7V ~ 14V
2.7V ~ 17V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3882EUJ
LTC3624
Power - Output
-
-