☰
DC2174A-A
DC2174A-A
Active
Description:  LTC3882EUJ DEMO BOARD 7V = VIN =
Manufacturer:  Analog Devices
Datasheet:   DC2174A-A Datasheet
History Price: $202.63
In Stock: 30840
DC2174A-A vs DC2014A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Isolated
Voltage - Output
1.5V, 1V
5V
Current - Output
35A, 35A
2.2A
Voltage - Input
7V ~ 14V
10V ~ 30V
Regulator Topology
Buck
Flyback
Frequency - Switching
500kHz
345kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3882EUJ
LT8302
Power - Output
-
-