☰
DC2174A-B
DC2174A-B
Active
Description:  LTC3882EUJ DEMO BOARD 7V = VIN =
Manufacturer:  Analog Devices
Datasheet:   DC2174A-B Datasheet
History Price: $222.89
In Stock: 12400
DC2174A-B vs DC2014A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1V
5V
Current - Output
70A
2.2A
Voltage - Input
7V ~ 14V
10V ~ 30V
Regulator Topology
Buck
Flyback
Frequency - Switching
450kHz
345kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3882EUJ
LT8302
Power - Output
-
-