☰
DC2175A
DC2175A
Active
Description:  DEMO BOARD FOR LT3752IFE/LT8311I
Manufacturer:  Analog Devices
Datasheet:   DC2175A Datasheet
History Price: $178.32
In Stock: 5520
DC2175A vs DC2114A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
4, Non-Isolated
Voltage - Output
12V
1.8V, 3.3V, 5V, 8V
Current - Output
13A
2.5A, 1.8A, 1.5A, 1.5A
Voltage - Input
9V ~ 36V
3V ~ 42V
Regulator Topology
Forward Converter
Boost, Buck
Frequency - Switching
200kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3752, LT8311
LT8603
Power - Output
-
-