☰
DC2175A
DC2175A
Active
Description:  DEMO BOARD FOR LT3752IFE/LT8311I
Manufacturer:  Analog Devices
Datasheet:   DC2175A Datasheet
History Price: $178.32
In Stock: 5520
DC2175A vs DC2165A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Isolated
2, Non-Isolated
Voltage - Output
12V
1V, 1V
Current - Output
13A
30A, 30A
Voltage - Input
9V ~ 36V
4.5V ~ 14V
Regulator Topology
Forward Converter
Buck
Frequency - Switching
200kHz
425kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3752, LT8311
LTC3884
Power - Output
-
-