Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2175A
DC2175A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO BOARD FOR LT3752IFE/LT8311I
Manufacturer:
Analog Devices
Datasheet:
DC2175A Datasheet
History Price: $178.32
In Stock: 5520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2175A vs DC2984A
Part No
DC2175A
DC2984A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down with LDO
Outputs and Type
1, Isolated
7, Non-Isolated
Voltage - Output
12V
0.8V, 1.2V, 1.2V, 1.5V, 1.8V, 1.81V, 3.31V
Current - Output
13A
-
Voltage - Input
9V ~ 36V
2.7V ~ 5.5V
Regulator Topology
Forward Converter
Buck
Frequency - Switching
200kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3752, LT8311
LT3383
Power - Output
-
-